Zener Diode 100V 1.85W ±5% Through Hole SOD-64
DIODE ZENER 100V 1.85W SOD64 Product overview: BZW03C100-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.85W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.85W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZW03C100-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 100V 1.85W SOD64
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZW03C100-TAP-ND | 287-BZW03C100-TAP | BZW03C100-TAP |
| Product Name | Single Zener Diodes | 100V 1.85W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Tape & Box (TB) | SOD-64 | |
| RoHS Compliant | RoHS | ||
| ZZT | 90 ohms | 90 ohms |