Medium-power voltage regulator diodes in SOT223 plastic SMD packages.
The diodes are available in the normalized E24 approx. ±5% tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV90-C2V4 to C75).
Features and benefits
Applications
Zener Diode 5.6V 1.5W ±5% Surface Mount SOT-223
Zener Diode 5.6V 1.5W ±5% Surface Mount SOT-223
Zener Diode 5.6V 1.5W ±5% Surface Mount SOT-223
DIODE ZENER 5.6V 1.5W SOT223
DIODE ZENER 5.6V 1.5W SOT223
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV90-C5V6,115 | 1727-5415-1-ND | BZV90-C5V6,115 | BZV90-C5V6,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | |||
| VF | 1 to 1.00E-3 volts | |||
| IF | 400 mA | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |