Nexperia B.V. Voltage regulator diodes BZV85-C5V1,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C5V1,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C5V1,113
Voltage regulator diodes BZV85-C5V1,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Single Zener Diodes - 1727-1523-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1523-1-ND
Single Zener Diodes 1727-1523-1-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-1523-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1523-2-ND
Single Zener Diodes 1727-1523-2-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - BZV85-C5V1,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diodes - 507895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
507895
Zener Diodes 507895
Zener Diode,1.3W,5.1V,BZV8 5-C5V1

Zener Diode,1.3W,5.1V,BZV85-C5V1

Supplier's Site
Zener Diodes - 1661228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661228
Zener Diodes 1661228
Zener Diode,1.3W,5.1V,BZV8 5-C5V1

Zener Diode,1.3W,5.1V,BZV85-C5V1

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZV85-C5V1,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C5V1,113
Discrete Semiconductor Products - Diodes - Zener BZV85-C5V1,113
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site
Single Zener Diodes - BZV85-C5V1,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C5V1,113
Single Zener Diodes BZV85-C5V1,113
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZV85-C5V1,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZV85-C5V1,113
Diodes >> Zener Diodes BZV85-C5V1,113
±5% Single 1W 4.8V~10V 5.1V DO-41 Zener Diodes ROHS

±5% Single 1W 4.8V~10V 5.1V DO-41 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C5V1,113 1727-1523-1-ND BZV85-C5V1,113 507895 BZV85-C5V1,113 BZV85-C5V1,113 BZV85-C5V1,113
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 200 C (392 F) 200 C (392 F) 200 C (392 F)
Life Cycle Stage Active Active
Package SOD66 Do-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41
Unlock Full Specs
to access all available technical data