Vishay Intertechnology, Inc. 200V 1.85W Zener Diode BZW03C200-TAP

Description
DIODE ZENER 200V 1.85W SOD64 Product overview: BZW03C200-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.85W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.85W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZW03C200-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 200V 1.85W SOD64 Product overview: BZW03C200-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.85W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.85W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZW03C200-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.85W Zener Diode - 287-BZW03C200-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.85W Zener Diode
287-BZW03C200-TAP
200V 1.85W Zener Diode 287-BZW03C200-TAP
DIODE ZENER 200V 1.85W SOD64 Product overview: BZW03C200-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.85W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.85W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZW03C200-TAP can be used for catalog matching and distributor lookup.

DIODE ZENER 200V 1.85W SOD64 Product overview: BZW03C200-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.85W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.85W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZW03C200-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZW03C200-TAP - 106014-BZW03C200-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZW03C200-TAP
106014-BZW03C200-TAP
Diodes - Zener - Single - BZW03C200-TAP 106014-BZW03C200-TAP
Manufacturer: Vishay Win Source Part Number: 106014-BZW03C200-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 2μA @ 150V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-64 Maximum Power Dissipation: 1.85W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106014-BZW03C200-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 2μA @ 150V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 500 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-64
Maximum Power Dissipation: 1.85W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZW03C200-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZW03C200-TAP-ND
Single Zener Diodes BZW03C200-TAP-ND
Zener Diode 200V 1.85W ±5% Through Hole SOD-64

Zener Diode 200V 1.85W ±5% Through Hole SOD-64

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZW03C200-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZW03C200-TAP
Discrete Semiconductor Products - Diodes - Zener BZW03C200-TAP
DIODE ZENER 200V 1.85W SOD64

DIODE ZENER 200V 1.85W SOD64

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZW03C200-TAP
Zener Diodes BZW03C200-TAP
Zener Diodes 200 Volt 20W 6%

Zener Diodes 200 Volt 20W 6%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZW03C200-TAP 106014-BZW03C200-TAP BZW03C200-TAP-ND BZW03C200-TAP BZW03C200-TAP
Product Name 200V 1.85W Zener Diode Diodes - Zener - Single - BZW03C200-TAP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Box (TB) SOD-64 SOD-64 SOD-64
RoHS Compliant RoHS
ZZT 500 ohms 500 ohms 500 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B36-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
RS Components, Ltd.
Specs
Package SOD
RoHS Compliant RoHS
View Details