Nexperia B.V. Voltage regulator diodes BZV85-C6V2,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed axial leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and non-repetitive peak reverse power dissipation of up to 60 W, available in a normalized E24 range of nominal working voltages from 3.3 V to 75 V.

Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed axial leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and non-repetitive peak reverse power dissipation of up to 60 W, available in a normalized E24 range of nominal working voltages from 3.3 V to 75 V.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C6V2,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C6V2,113
Voltage regulator diodes BZV85-C6V2,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367564-BZV85-C6V2,113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367564-BZV85-C6V2,113
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367564-BZV85-C6V2,113
Win Source Part Number: 1367564-BZV85-C6V2,1 13 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Base Product Number: BZV85-C6V2 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA Current - Reverse Leakage @ Vr: 2 µA @ 3 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 4 Ohms

Win Source Part Number: 1367564-BZV85-C6V2,113
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: BZV85-C6V2
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Current - Reverse Leakage @ Vr: 2 µA @ 3 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 4 Ohms

Buy Now Datasheet
 - BZV85-C6V2,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1727-4981-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4981-2-ND
Single Zener Diodes 1727-4981-2-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-4981-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4981-1-ND
Single Zener Diodes 1727-4981-1-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - BZV85-C6V2,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C6V2,113
Single Zener Diodes BZV85-C6V2,113
DIODE ZENER 6.2V 1W DO41

DIODE ZENER 6.2V 1W DO41

Supplier's Site Datasheet
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Vz Typ Nexperia - 32AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Vz Typ Nexperia
32AC6804
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Vz Typ Nexperia 32AC6804
ZENER DIODE, 6.2V, 1W, DO-41; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV85 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.2V, 1W, DO-41; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV85 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV85-C6V2,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C6V2,113
Discrete Semiconductor Products - Diodes - Zener BZV85-C6V2,113
DIODE ZENER 6.2V 1W DO41

DIODE ZENER 6.2V 1W DO41

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C6V2,113 1367564-BZV85-C6V2,113 BZV85-C6V2,113 1727-4981-2-ND BZV85-C6V2,113 32AC6804 BZV85-C6V2,113
Product Name Voltage regulator diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Vz Typ Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Package DO-204AL, DO-41, Axial SOD66 DO-204AL, DO-41, Axial; DO-41 DO-41 (DO-204AL); DO-41 DO-41; DO-41
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data