Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode, 39V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026260-BZV85-C39,11
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 27V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diode 39V 1.3W ±5% Through Hole DO-41
Zener Diode 39V 1.3W ±5% Through Hole DO-41
DIODE ZENER 39V 1.3W DO41
DIODE ZENER 39V 1.3W DO41
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C39,113 | BZV85-C39,113 | 1026260-BZV85-C39,113 | 1727-1518-2-ND | BZV85-C39,113 | BZV85-C39,113 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZV85-C39,113 | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD66 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | ||
| VZ | 39 volts | 39 volts | 39 volts |