22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 13.6VWM 22.5VC DO204AL
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | BZW04-14-E3/54-ND | BZW04-14-E3/54 | 76K3386 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,13.6V V(Rwm),do-204Al Vishay |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 22.5 volts | 22.5 volts |