Zener Diode 30V 1.85W ±5% Through Hole SOD-64
DIODE ZENER 30V 1.85W SOD64
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZW03C30-TAP-ND | BZW03C30-TAP | BZW03C30-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | SOD-64 | SOD-64 | |
| Life Cycle Stage | Removed; Obsolete |