Medium-power voltage regulator diodes in SOT223 plastic SMD packages, available in the E24 approx. ±5% tolerance range with nominal working voltages from 2.4 to 75 V. Total power dissipation is max. 1500 mW and non-repetitive peak reverse power dissipation is max. 40 W. The diodes are intended for general regulation functions.
Medium-power voltage regulator diodes in SOT223 plastic SMD packages.
The diodes are available in the normalized E24 approx. ±5% tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV90-C2V4 to C75).
Features and benefits
Applications
Zener Diode, 36V V(Z), 5%, 1.5W, Silicon, Unidirectional
DIODE ZENER 36V 1.5W SOT223 Product overview: BZV90-C36,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV90-C36,115 can be used for catalog matching and distributor lookup.
Zener Diode 36V 1.5W ±5% Surface Mount SOT-223
Zener Diode 36V 1.5W ±5% Surface Mount SOT-223
DIODE ZENER 36V 1.5W SOT223
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZV90-C36,115 | BZV90-C36,115 | 287-BZV90-C36,115 | 1727-5573-2-ND | BZV90-C36,115 |
| Product Name | Voltage regulator diodes | 36V 1.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 1 to 1.00E-3 volts | ||||
| IF | 400 mA | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |