Nexperia B.V. Voltage regulator diodes BZV85-C33,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C33,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C33,113
Voltage regulator diodes BZV85-C33,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Zener Diodes - 509059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
509059
Zener Diodes 509059
Zener Diode,1.3W,33V,BZV85 -C33

Zener Diode,1.3W,33V,BZV85-C33

Supplier's Site
Zener Diodes - 1661237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661237
Zener Diodes 1661237
Zener Diode,1.3W,33V,BZV85 -C33

Zener Diode,1.3W,33V,BZV85-C33

Supplier's Site
 - BZV85-C33,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 33V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 33V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - BZV85-C33,113 - 1026257-BZV85-C33,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV85-C33,113
1026257-BZV85-C33,113
Diodes - Zener - Single - BZV85-C33,113 1026257-BZV85-C33,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026257-BZV85-C33,11 3 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026257-BZV85-C33,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1727-1517-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1517-1-ND
Single Zener Diodes 1727-1517-1-ND
Zener Diode 33V 1W ±5% Through Hole DO-41

Zener Diode 33V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-1517-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1517-2-ND
Single Zener Diodes 1727-1517-2-ND
Zener Diode 33V 1W ±5% Through Hole DO-41

Zener Diode 33V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV85-C33,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C33,113
Discrete Semiconductor Products - Diodes - Zener BZV85-C33,113
DIODE ZENER 33V 1W DO41

DIODE ZENER 33V 1W DO41

Supplier's Site
Zener Diode, 1.3W, 35V, Do-41; Zener Voltage Nom Nexperia - 96K7291 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 35V, Do-41; Zener Voltage Nom Nexperia
96K7291
Zener Diode, 1.3W, 35V, Do-41; Zener Voltage Nom Nexperia 96K7291
ZENER DIODE, 1.3W, 35V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 35V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZV85-C33,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C33,113
Single Zener Diodes BZV85-C33,113
DIODE ZENER 33V 1W DO41

DIODE ZENER 33V 1W DO41

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C33,113 509059 BZV85-C33,113 1026257-BZV85-C33,113 1727-1517-1-ND BZV85-C33,113 96K7291 BZV85-C33,113
Product Name Voltage regulator diodes Zener Diodes Diodes - Zener - Single - BZV85-C33,113 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 35V, Do-41; Zener Voltage Nom Nexperia Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Package Do-41 SOD66 DO-41; DO-41 DO-41; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41
Pin Count 2 2
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data