Nexperia B.V. Voltage regulator diodes BZV85-C62,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C62,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C62,113
Voltage regulator diodes BZV85-C62,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Single Zener Diodes - 1727-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1525-2-ND
Single Zener Diodes 1727-1525-2-ND
Zener Diode 62V 1.3W ±5% Through Hole DO-41

Zener Diode 62V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-1525-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1525-1-ND
Single Zener Diodes 1727-1525-1-ND
Zener Diode 62V 1.3W ±5% Through Hole DO-41

Zener Diode 62V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
 - BZV85-C62,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 62V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 62V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diode, 1.3W, 66V, Do-41; Zener Voltage Nom Nexperia - 16M4095 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 66V, Do-41; Zener Voltage Nom Nexperia
16M4095
Zener Diode, 1.3W, 66V, Do-41; Zener Voltage Nom Nexperia 16M4095
ZENER DIODE, 1.3W, 66V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 66V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV85-C62,113 1727-1525-2-ND BZV85-C62,113 16M4095
Product Name Voltage regulator diodes Single Zener Diodes Zener Diode, 1.3W, 66V, Do-41; Zener Voltage Nom Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Voltage regulator diodes - BZT52H-B75-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage regulator diodes - BZT52-C75J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Bidirectional Zener diode - BZB100A,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers