274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
400W,171V 5%,UNIDIR,AXIAL TVS
TVS DIODE 171VWM 274VC DO204AL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZW04-171-E3/73-ND | 76K3415 | BZW04-171-E3/73 |
| Product Name | TVS Diodes | 400W,171V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 274 volts | 274 volts |