Nexperia B.V. Voltage regulator diodes BZV85-C30,133

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C30,133 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C30,133
Voltage regulator diodes BZV85-C30,133
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
 - BZV85-C30,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZV85-C30,133CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C30,133CT-ND
Single Zener Diodes 1727-BZV85-C30,133CT-ND
DIODE ZENER 30V 1.3W DO41

DIODE ZENER 30V 1.3W DO41

Buy Now Datasheet
Single Zener Diodes - 1727-BZV85-C30,133TB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C30,133TB-ND
Single Zener Diodes 1727-BZV85-C30,133TB-ND
Zener Diode 30V 1.3W ±5% Through Hole DO-41

Zener Diode 30V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV85-C30,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C30,133
Discrete Semiconductor Products - Diodes - Zener BZV85-C30,133
DIODE ZENER 30V 1.3W DO41

DIODE ZENER 30V 1.3W DO41

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK7218 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7218
Zener Diodes Rohs Compliant Nexperia 28AK7218
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV85-C30,133 BZV85-C30,133 1727-BZV85-C30,133CT-ND BZV85-C30,133 28AK7218
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Package SOD66 DO-41; DO-41
Unlock Full Specs
to access all available technical data