Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode, 56V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 56V 1.3W ±5% Through Hole DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026265-BZV85-C56,13
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 39V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C56,133 | BZV85-C56,133 | BZV85-C56,133-ND | 1026265-BZV85-C56,133 | 28AK7230 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZV85-C56,133 | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD66 | DO-41; DO-41 | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |