21.2V Clamp 19A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1026302-BZW04-13B
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Capacitance @ Frequency: 600pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 19A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS DO15 12.8V 400W UNIDIR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16426-3-ND | 1026302-BZW04-13B | BZW04-13B |
| Product Name | TVS Diodes | TVS - TVS - Diodes - BZW04-13B | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 21.2 volts | 21.2 volts | 21.2 volts |
| VBR | 14.3 volts | 14.3 volts | 14.3 volts |