Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode, 33V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026258-BZV85-C33,13
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Zener Diode 33V 1W ±5% Through Hole DO-41
Zener Diode 33V 1W ±5% Through Hole DO-41
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZV85-C33,133 | BZV85-C33,133 | 1026258-BZV85-C33,133 | 1727-1933-1-ND | 28AK7219 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZV85-C33,133 | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD66 | DO-41; DO-41 | |||
| VZ | 33 volts |