STMicroelectronics BZW04-376B TVS Diode
STMicroelectronics BZW04-376B TVS Diode
STMicroelectronics BZW04-376B TVS Diode
603V Clamp 800mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
603V Clamp 800mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Win Source Part Number: 1378046-BZW04-376B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: BZW04, TRANSIL™
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
Base Product Number: BZW04
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 603V
Current - Peak Pulse (10/1000µs): 800mA
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 35pF @ 1MHz
Product Status: Active
TVS DO15 376V 400W UNIDIR
Transient Voltage Suppressor, Transil BZW04 Series, Bidirectional, 376 V, DO-15, 2, 418 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7146976 | 7146976P | 497-14728-1-ND | 1378046-BZW04-376B | BZW04-376B | 67T1044 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Transil Bzw04 Series, Bidirectional, 376 V, Do-15, 2, 418 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Pin Count | 2 | 2 | ||||
| Direction | Bidirectional |