Medium-power voltage regulator diodes in SOT223 plastic SMD packages.
The diodes are available in the normalized E24 approx. ±5% tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV90-C2V4 to C75).
Features and benefits
Applications
Zener Diode 15V 1.5W ±5% Surface Mount SOT-223
Zener Diode 15V 1.5W ±5% Surface Mount SOT-223
Zener Diode 15V 1.5W ±5% Surface Mount SOT-223
DIODE ZENER 15V 1.5W SOT223 Product overview: BZV90-C15,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV90-C15,115 can be used for catalog matching and distributor lookup.
Zener Diode, 15V V(Z), 5%, 1.5W, Silicon, Unidirectional
DIODE ZENER 15V 1.5W SOT223
DIODE ZENER 15V 1.5W SOT223
Zener Single Diode, 15 V, 1.5 W, SOT-223, 5 %, 4, 150 C RoHS Compliant: Yes
Zener Single Diode, 15 V, 1.5 W, SOT-223, 5 %, 4, 150 C RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV90-C15,115 | 1727-5306-2-ND | 287-BZV90-C15,115 | BZV90-C15,115 | BZV90-C15,115 | BZV90-C15,115 | 93X4040 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | 15V 1.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Single Diode, 15 V, 1.5 W, Sot-223, 5 %, 4, 150 C Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 1 to 1.00E-3 volts | ||||||
| IF | 400 mA | ||||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |