TVS DIODE 47.8VWM 77VC DO204AC
TVSDIODE,DO-15,47.8V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-BZW04-48TB-ND | BZW04-48 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 77 volts | 77 volts |