25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 15.3V 400W UNIDIR
TVS DIODE 15.3VWM 25.2VC DO15
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15728-3-ND | BZW04-15 | BZW04-15 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 25.2 volts | 25.2 volts | 25.2 volts |