DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 60 70 80 90 100 101 102 103 104 105 106 107 108 109 110 111 112 113 120 130 140 150 160 170 200 250 300 350 400 417
Product Name Notes
10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
100V Clamp 40A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
100V Clamp 40A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
103V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.3V Clamp 16A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.5A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
113V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 33A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
125V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 30A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.5V Clamp 27.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 25.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
152V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
207V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
219V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.6V Clamp 13A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
317V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
353V Clamp 11A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
384V Clamp 1.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
41.5V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
529V Clamp 7.6A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
548V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
564V Clamp 7.1A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
603V Clamp 670mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
618V Clamp 6.5A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
85V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Clamp Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 10.2VWM 16.7V DO204AC
TVS DIODE 102VWM 165VC DO204AC
TVS DIODE 11.1VWM 18.2V DO204AC
TVS DIODE 111VWM 179VC DO204AC
TVS DIODE 12.8VWM 21.2V DO204AC
TVS DIODE 128VWM 207VC DO204AC
TVS DIODE 13.6VWM 22.5V DO204AC
TVS DIODE 136VWM 219VC DO204AC
TVS DIODE 145VWM 234VC DO204AC
TVS DIODE 15.3VWM 25.2V DO204AC
TVS DIODE 154VWM 246VC DO204AC
TVS DIODE 17.1VWM 27.7V DO204AC
TVS DIODE 171VWM 274VC DO204AC
TVS DIODE 18.8VWM 30.6V DO204AC
TVS DIODE 188VWM 301VC DO204AC
TVS DIODE 20.5VWM 33.2V DO204AC
TVS DIODE 213VWM 344VC DO204AC
TVS DIODE 23.1VWM 37.5V DO204AC
TVS DIODE 239VWM 384VC DO204AC
TVS DIODE 25.6VWM 41.5V DO204AC
TVS DIODE 256VWM 414VC DO204AC
TVS DIODE 273VWM 438VC DO204AC
TVS DIODE 28.2VWM 45.7V DO204AC
TVS DIODE 299VWM 482VC DO204AC
TVS DIODE 30.8VWM 64.3V DO204AC
TVS DIODE 30.8VWM DO204AC
TVS DIODE 33.3VWM 53.9V DO204AC
TVS DIODE 342VWM 548VC DO204AC
TVS DIODE 36.8VWM 59.3V DO204AC
TVS DIODE 376VWM 603VC DO204AC
TVS DIODE 40.2VWM 64.8V DO204AC
TVS DIODE 43.6VWM 70.1V DO204AC
TVS DIODE 47.8VWM 77VC DO204AC
TVS DIODE 5.8VWM 10.5V DO204AC
TVS DIODE 5.8VWM 10.5V DO204AL
TVS DIODE 53VWM 85VC DO204AC
TVS DIODE 58.1VWM 92VC DO204AC
TVS DIODE 6.4VWM 11.3V DO204AC
TVS DIODE 6.4VWM 11.3V DO204AL
TVS DIODE 64.1VWM 103V DO204AC
TVS DIODE 7.02VWM 12.1V DO204AC
TVS DIODE 7.78VWM 13.4V DO204AC
TVS DIODE 70.1VWM 113V DO204AC
TVS DIODE 77.8VWM 125V DO204AC
TVS DIODE 8.55VWM 14.5V DO204AC
TVS DIODE 85.8VWM 137V DO204AC
TVS DIODE 9.4VWM 15.6V DO204AC
TVS DIODE 9.4VWM 15.6V DO204AL
TVS DIODE 94VWM 152VC DO204AC

<< Prev Next >>