Zener Diode 7.5V 1.85W ±10% Through Hole SOD-64
DIODE ZENER 7.5V 1.85W SOD64
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZW03D7V5-TAP-ND | BZW03D7V5-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-64 |