Zener Diode, 7.5V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 7.5V 1.3W DO41
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | BZV85-C7V5,113 | 568-BZV85-C7V5,113TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |