Nexperia B.V. Voltage regulator diodes BZV85-C24,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C24,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C24,113
Voltage regulator diodes BZV85-C24,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZV85-C24,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C24,113TR-ND
Single Zener Diodes 1727-BZV85-C24,113TR-ND
Zener Diode 24V 1.3W ±5% Through Hole DO-41

Zener Diode 24V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-BZV85-C24,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C24,113CT-ND
Single Zener Diodes 1727-BZV85-C24,113CT-ND
DIODE ZENER 24V 1.3W DO41

DIODE ZENER 24V 1.3W DO41

Buy Now Datasheet
24V 1.3W Zener Diode - 287-BZV85-C24,113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1.3W Zener Diode
287-BZV85-C24,113
24V 1.3W Zener Diode 287-BZV85-C24,113
DIODE ZENER 24V 1.3W DO41 Product overview: BZV85-C24,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C24,113 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1.3W DO41 Product overview: BZV85-C24,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C24,113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZV85-C24,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367431-BZV85-C24,113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367431-BZV85-C24,113
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367431-BZV85-C24,113
Win Source Part Number: 1367431-BZV85-C24,11 3 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Base Product Number: BZV85-C24 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA Current - Reverse Leakage @ Vr: 50 nA @ 17 V Power - Max: 1.3 W Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1367431-BZV85-C24,113
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: BZV85-C24
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Current - Reverse Leakage @ Vr: 50 nA @ 17 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Single Zener Diodes - BZV85-C24,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C24,113
Single Zener Diodes BZV85-C24,113
DIODE ZENER 24V 1.3W DO41

DIODE ZENER 24V 1.3W DO41

Supplier's Site Datasheet
DIODE ZENER 24V 1.3W DO41 - 554-BZV85-C24,113 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 24V 1.3W DO41
554-BZV85-C24,113
DIODE ZENER 24V 1.3W DO41 554-BZV85-C24,113
DIODE ZENER 24V 1.3W DO41

DIODE ZENER 24V 1.3W DO41

Supplier's Site
Diodes >> Zener Diodes - BZV85-C24,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZV85-C24,113
Diodes >> Zener Diodes BZV85-C24,113
±5% 1.3W 24V DO-41 Zener Diodes ROHS

±5% 1.3W 24V DO-41 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C24,113 1727-BZV85-C24,113TR-ND 287-BZV85-C24,113 BZV85-C24,113 1367431-BZV85-C24,113 BZV85-C24,113 554-BZV85-C24,113 BZV85-C24,113
Product Name Voltage regulator diodes Single Zener Diodes 24V 1.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes DIODE ZENER 24V 1.3W DO41 Diodes >> Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Tape & Reel (TR) SOD66 DO-204AL, DO-41, Axial DO-204AL, DO-41, Axial; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41
VZ 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data