Texas Instruments 5 V 0.4 V LDO Voltage Regulator IC LM2936QM-5.0

Description
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PDSO8, SOP-8, Fixed Positive Single Output LDO Regulator Product overview: LM2936QM-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2936QM-5.0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PDSO8, SOP-8, Fixed Positive Single Output LDO Regulator Product overview: LM2936QM-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2936QM-5.0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5 V 0.4 V LDO Voltage Regulator IC
699-LM2936QM-5.0
5 V 0.4 V LDO Voltage Regulator IC 699-LM2936QM-5.0
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PDSO8, SOP-8, Fixed Positive Single Output LDO Regulator Product overview: LM2936QM-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2936QM-5.0 can be used for catalog matching and distributor lookup.

IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PDSO8, SOP-8, Fixed Positive Single Output LDO Regulator Product overview: LM2936QM-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2936QM-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM2936QM-5.0 - 1198367-LM2936QM-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2936QM-5.0
1198367-LM2936QM-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2936QM-5.0 1198367-LM2936QM-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1198367-LM2936QM-5.0 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): CS9201YDF8; LM2936HVMAX-5.0; LM2936QMX-5.0; LM2936QM-5.0; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1198367-LM2936QM-5.0
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CS9201YDF8; LM2936HVMAX-5.0; LM2936QMX-5.0; LM2936QM-5.0;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LM2936QM-5.0 1198367-LM2936QM-5.0
Product Name 5 V 0.4 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2936QM-5.0
Dropout Voltage 4.00E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details