500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Fixed Positive LDO Regulator, 10V, 1V Dropout, BIPolar, PSSO3
Fixed Positive LDO Regulator, 10V, 1V Dropout, BIPolar, PSSO3
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM2937ES-10 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ES-10 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3
IC REG LIN 10V 500MA DDPAK
IC REG LIN 10V 500MA DDPAK
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2937ES-10 | LM2937ES-10 | 776-LM2937ES-10 | LM2937ES-10-ND | LM2937ES-10 | LM2937ES-10 |
| Product Name | LM2937 500 mA Low Dropout Regulator | 500 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; SMSIP3H | Other; TO-263 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | |||||
| Output Voltage | 5 to 15 volts | 10 volts | 10 volts | 10 volts | 10 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |