Linear Voltage Regulator IC Positive Fixed 1 Output 1A 16-CFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM2940WG5.0/883 |
| Product Name | Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 16-CSOIC (0.241\", 6.12mm Width) |
| Life Cycle Stage | Active |
| Output Voltage | 5 to ? volts |