The LM2936QDT-3.3/NOPB is an ultra-low quiescent current LDO voltage regulator designed for automotive applications, qualified under AEC Q100 standards. It operates within an input voltage range of 5.5 V to 40 V and provides a fixed output voltage of 3.3 V with a maximum output current of 50 mA. The device features a quiescent current of less than 15 OºA at a 100 OºA load, making it suitable for battery-operated systems. It has a typical dropout voltage of 200 mV at 50 mA output and offers ±2% initial output tolerance, with ±3% tolerance over line, load, and temperature variations. The LM2936QDT-3.3/NOPB includes reverse battery protection, input transient protection up to -50 V, internal short-circuit current limit, and thermal shutdown protection. It operates within a temperature range of -40°C to +125°C and is available in a TO-252 package.
Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, BIPolar, PSSO3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Automotive 50-mA, off-battery (60-V), low-dropout voltage regulator with reverse voltage protection 3-TO-252 -40 to 125 Product overview: LM2936QDT-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936QDT-3.3/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1053557-LM2936QDT-3.
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 50mA
Operating Supply Current: 15μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 50MA TO252-3
LDO Voltage Regulators Ultra-Lo Quiescent Current LDO Vtg Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936QDT-3.3/NOPB | LM2936QDT-3.3/NOPB | 296-39754-5-ND | 776-LM2936QDT-3.3/NOPB | 1053557-LM2936QDT-3.3/NOPB | LM2936QDT-3.3/NOPB | LM2936QDT-3.3/NOPB | LM2936QDT-3.3/NOPB |
| Product Name | LM2936Q-Q1 Ultra-Low Quiescent Current LDO Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive TO-252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2936QDT-3.3/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223,TO-252,VSSOP,SOIC | DPAK; Other; TO-252-3, DPak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |