500mA,3.3V,LDO Voltage Reg.,LM2937ET-3.3
Manufacturer: Texas Instruments
Win Source Part Number: 118768-LM2937ET-3.3/
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 10mA to 125mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 45
Fixed Positive LDO Regulator, 3.3V, BIPolar, PSFM3
3.3V LDO Regulator, 500mA, 26V In, TO-220 Product overview: LM2937ET-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-3.3/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 3.3V 500MA TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 3.3V 500MA TO220-3
| RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 5358950 | 118768-LM2937ET-3.3/NOPB | LM2937ET-3.3/NOPB | 776-LM2937ET-3.3/NOPB | LM2937ET-3.3/NOPB-ND | LM2937ET-3.3/NOPB | LM2937ET-3.3/NOPB | LM2937ET-3.3/NOPB |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-3.3/NOPB | 3.3V 500mA 26V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Category | Low dropout voltage | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | |
| IQ | 0.0200 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||||
| Regulator Type | Low Dropout | Standard |