The LM3103 is a synchronous buck regulator capable of delivering 0.75 A at output voltages as low as 0.6 V, with an input voltage range of 4.5 V to 42 V and a fixed switching frequency of up to 1 MHz. It integrates dual N-channel MOSFETs and requires no external loop compensation. The device is housed in a thermally enhanced HTSSOP-16 package measuring 5.00 mm × 4.40 mm and operates over a temperature range of -40 °C to 125 °C.
SIMPLE SWITCHER? Synchronous 1MHz 0.75A Step-Down Voltage Regulator 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198507-LM3103MH/NOP
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 750mA
Family Name: LM3103
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 7V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM3103MHX/NOPB;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 0.75A, 1000kHz Switching Freq-Max, MOS, PDSO16
Switching Regulator, Voltage-mode, 0.75A, 1000kHz Switching Freq-Max, MOS, PDSO16
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 750mA 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 750MA 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 750mA 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 750MA 16HTSSOP
Switching Voltage Regulators SYNC 1MHZ 0.75A STEP DOWN VLTG REG
IC REG BUCK ADJ 750MA 16HTSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3103MH/NOPB | 1198507-LM3103MH/NOPB | LM3103MH/NOPB | LM3103MH/NOPB-ND | LM3103MH/NOPB | LM3103MH/NOPB | LM3103MH/NOPB | LM3103MH/NOPB | LM3103MH/NOPB |
| Product Name | LM3103 SIMPLE SWITCHER? Synchronous 1MHz 0.75A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3103MH/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; HTSSOP16 | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 7 volts | 0.6000 volts | 0.6000 to 7 volts | 0.6000 volts | 0.6000 to 7 volts | 0.6000 volts |