Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CT-5.0/NOPB

Description
1A Low Dropout Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CT-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CT-5.0/NOPB
LM2940C 1A Low Dropout Regulator LM2940CT-5.0/NOPB
1A Low Dropout Regulator 3-TO-220 0 to 125

1A Low Dropout Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CT-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CT-5.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CT-5.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Voltage Regulators - 1977239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977239
Voltage Regulators 1977239
LM2940CT-5.0/NOPB, LDO Volt Regulators

LM2940CT-5.0/NOPB, LDO Volt Regulators

Supplier's Site
Voltage Regulators - 1977238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977238
Voltage Regulators 1977238
LM2940CT-5.0/NOPB, LDO Volt Regulators

LM2940CT-5.0/NOPB, LDO Volt Regulators

Supplier's Site
Singapore, Singapore
5V 1A 26V TO-220 LDO Voltage Regulator IC
776-LM2940CT-5.0/NOPB
5V 1A 26V TO-220 LDO Voltage Regulator IC 776-LM2940CT-5.0/NOPB
5V LDO Regulator, 1A, 26V In, 500mV Dropout, TO-220 Product overview: LM2940CT-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CT-5.0/NOP B can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, 26V In, 500mV Dropout, TO-220 Product overview: LM2940CT-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CT-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0/NOPB - 019002-LM2940CT-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0/NOPB
019002-LM2940CT-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0/NOPB 019002-LM2940CT-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019002-LM2940CT-5.0/ NOPB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: LM2940C Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 15mA to 60mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): LD29150V50R; LD29150V50; L4705CV; B29150T-5; Introduction Date: October 31, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 019002-LM2940CT-5.0/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM2940C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 15mA to 60mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): LD29150V50R; LD29150V50; L4705CV; B29150T-5;
Introduction Date: October 31, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CT-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CT-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CT-5.0/NOPB
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site
Voltage Regulators - Linear - LM2940CT-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940CT-5.0/NOPB
Voltage Regulators - Linear LM2940CT-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now
Voltage Regulators - Linear - LM2940CT-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940CT-5.0/NOPB
Voltage Regulators - Linear LM2940CT-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940CT-5.0/NOPB
LDO Voltage Regulators LM2940CT-5.0/NOPB
LDO Voltage Regulators 1A LDO REG

LDO Voltage Regulators 1A LDO REG

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM2940CT-5.0/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM2940CT-5.0/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM2940CT-5.0/NOPB
72dB@(120Hz) 1A Fixed 5V Positive electrode 26V TO-220 Linear Voltage Regulators (LDO) ROHS

72dB@(120Hz) 1A Fixed 5V Positive electrode 26V TO-220 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2940CT-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940CT-5.0/NOPB
PMIC - Voltage Regulators - Linear LM2940CT-5.0/NOPB
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CT-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CT-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CT-5.0/NOPB
LM2940C 1A LOW DROPOUT REGULATOR

LM2940C 1A LOW DROPOUT REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940CT-5.0/NOPB LM2940CT-5.0/NOPB-ND 1977239 776-LM2940CT-5.0/NOPB 019002-LM2940CT-5.0/NOPB LM2940CT-5.0/NOPB LM2940CT-5.0/NOPB LM2940CT-5.0/NOPB LM2940CT-5.0/NOPB LM2940CT-5.0/NOPB LM2940CT-5.0/NOPB
Product Name LM2940C 1A Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators 5V 1A 26V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Adjustable / Variable Fixed Fixed; Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-220,DDPAK/TO-263 TO-220; Other; TO-220-3 TO-220; Other; To-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts ? to 26 volts 26 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details