Texas Instruments LM317-N 3-Terminal Adjustable Regulator LM317AMDTX/NOPB

Description
3-Terminal Adjustable Regulator 3-TO-252 -40 to 125
Request a Quote
Description
3-Terminal Adjustable Regulator 3-TO-252 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317-N is a 3-terminal adjustable voltage regulator capable of delivering up to 1.5 A of output current with an adjustable output voltage range from 1.25 V to 37 V. It features excellent load regulation of 0.1% and line regulation of 0.01%/V, making it suitable for applications requiring stable voltage output. The device operates over a wide temperature range of -55°C to 150°C, ensuring reliability in various environments. It includes built-in overload protection, such as current limiting and thermal shutdown, which remains functional even if the adjustment terminal is disconnected. The LM317-N is designed for ease of use, requiring only two external resistors to set the output voltage, and typically does not require additional capacitors unless located far from input filter capacitors. This regulator is ideal for applications in multifunction printers, AC drive power stages, electricity meters, and servo drive control modules.

Datasheet Summary
Powered by GS/AI

The LM317-N is a 3-terminal adjustable voltage regulator capable of delivering up to 1.5 A of output current with an adjustable output voltage range from 1.25 V to 37 V. It features excellent load regulation of 0.1% and line regulation of 0.01%/V, making it suitable for applications requiring stable voltage output. The device operates over a wide temperature range of -55°C to 150°C, ensuring reliability in various environments. It includes built-in overload protection, such as current limiting and thermal shutdown, which remains functional even if the adjustment terminal is disconnected. The LM317-N is designed for ease of use, requiring only two external resistors to set the output voltage, and typically does not require additional capacitors unless located far from input filter capacitors. This regulator is ideal for applications in multifunction printers, AC drive power stages, electricity meters, and servo drive control modules.

Suppliers

Company
Product
Description
Supplier Links
LM317-N 3-Terminal Adjustable Regulator - LM317AMDTX/NOPB - Texas Instruments
Dallas, TX, United States
LM317-N 3-Terminal Adjustable Regulator
LM317AMDTX/NOPB
LM317-N 3-Terminal Adjustable Regulator LM317AMDTX/NOPB
3-Terminal Adjustable Regulator 3-TO-252 -40 to 125

3-Terminal Adjustable Regulator 3-TO-252 -40 to 125

Buy Now Datasheet
Singapore, Singapore
500mA 40V TO-252 LDO Voltage Regulator IC
776-LM317AMDTX/NOPB
500mA 40V TO-252 LDO Voltage Regulator IC 776-LM317AMDTX/NOPB
Adjustable LDO 500mA, 40V, 1% Acc, TO-252 Product overview: LM317AMDTX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AMDTX/NOPB can be used for catalog matching and distributor lookup.

Adjustable LDO 500mA, 40V, 1% Acc, TO-252 Product overview: LM317AMDTX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AMDTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317AMDTX/NOPB - 019025-LM317AMDTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317AMDTX/NOPB
019025-LM317AMDTX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM317AMDTX/NOPB 019025-LM317AMDTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019025-LM317AMDTX/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317A Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 10mA PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): NJM317DL1-TE1; NJM317DL1; NJM#317DL1-TE1; NJM317DL1-TE2; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, LED Lighting, Consumer Electronics, Power Management, Medical, Communications & Networking, Automation & Process Control, Wireless, Sensing & Instrumentation, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 019025-LM317AMDTX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317A
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): NJM317DL1-TE1; NJM317DL1; NJM#317DL1-TE1; NJM317DL1-TE2;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, LED Lighting, Consumer Electronics, Power Management, Medical, Communications & Networking, Automation & Process Control, Wireless, Sensing & Instrumentation, Motor Drive & Control

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AMDTX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AMDTX/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AMDTX/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AMDTX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AMDTX/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AMDTX/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AMDTX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AMDTX/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AMDTX/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AMDTX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AMDTX/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AMDTX/NOPB
IC REG LIN POS ADJ 1.5A TO252-3

IC REG LIN POS ADJ 1.5A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317AMDTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317AMDTX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317AMDTX/NOPB
IC REG LIN POS ADJ 1.5A TO252-3

IC REG LIN POS ADJ 1.5A TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317AMDTX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317AMDTX/NOPB
PMIC - Voltage Regulators - Linear LM317AMDTX/NOPB
IC REG LIN POS ADJ 1.5A TO252-3

IC REG LIN POS ADJ 1.5A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317AMDTX/NOPB
Linear Voltage Regulators LM317AMDTX/NOPB
Linear Voltage Regulators 3-Term Adj Reg

Linear Voltage Regulators 3-Term Adj Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317AMDTX/NOPB 776-LM317AMDTX/NOPB 019025-LM317AMDTX/NOPB LM317AMDTX/NOPBTR-ND LM317AMDTX/NOPB LM317AMDTX/NOPB LM317AMDTX/NOPB LM317AMDTX/NOPB
Product Name LM317-N 3-Terminal Adjustable Regulator 500mA 40V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317AMDTX/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 Other; TO-252-3 Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 37 volts 1.25 volts 1.25 to 37 volts 1.25 volts 1.25 volts
IOUT 1.5 amps 0.5000 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details