The LM2991T is a negative low-dropout adjustable regulator in a 5-lead TO-220 package, measuring 14.99mm by 10.16mm, with an adjustable output voltage range from −3V to −24V and capable of supplying up to 1A load current. It features a typical dropout voltage of 0.6V at 1A, quiescent current of 1mA, and includes internal short-circuit and thermal shutdown protection with hysteresis. The device operates over the automotive temperature range of −40°C to +125°C and has a TTL/CMOS-compatible ON/OFF pin for remote enable control.
Negative Low Dropout Adjustable Regulator 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071180-LM2991T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.6V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: -3 V to -24 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: -26V
Nominal Output Voltage (Min/Fixed): -3V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 0.7mA to 5mA
PSRR: 60dB (1kHz)
Maximum Output Voltage: -24V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Adjustable 1 Output 1A TO-220-5
1A Neg Adj LDO, -3V to -24V, 600mV Dropout, TO-220 Product overview: LM2991T from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -3V, -24V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -3V, -24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2991T can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Negative LDO Adj Reg
IC REG LIN NEG ADJ 1A TO220-5
IC REG LIN NEG ADJ 1A TO220-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2991T | 071180-LM2991T | LM2991T-ND | 776-LM2991T | LM2991T | LM2991T | LM2991T |
| Product Name | LM2991 Negative Low Dropout Adjustable Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2991T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A -3V -24V TO-220 LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; TO-220 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | Over Temperature, Short Circuit | Enable | |||
| Output Voltage | -24 to -3 volts | 3 volts | -24 to -3 volts | -24 volts | -3 volts |