The LM3000 is a dual synchronous buck controller designed to convert input voltages from 3.3 V to 18.5 V down to output voltages as low as 0.6 V with 1% accuracy at the feedback pin. It features interleaved operation with outputs 180 degrees out of phase, programmable switching frequencies from 200 kHz to 1.5 MHz, and independent enable, soft-start, and track functions for each output. The device uses emulated current-mode control with bottom-side FET sensing to eliminate external current sense resistors and includes hiccup-mode short-circuit protection, input UVLO, and separate power-good outputs. It is packaged in a 32-lead WQFN measuring 5 mm × 5 mm × 0.8 mm with a 0.5 mm pitch.
Dual Synchronous Emulated Current-Mode Controller 32-WQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
IC REG CTRLR BUCK 32WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3000SQX/NOPB | LM3000SQX/NOPB-ND | LM3000SQX/NOPB | LM3000SQX/NOPB |
| Product Name | LM3000 Dual Synchronous Emulated Current-Mode Controller | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |
| Special Features | Enable,Frequency Synchronization,Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | |
| Output Voltage | 0.6000 to 15 volts | |||
| IOUT | 20 amps |