Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
12V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PDSO4, PLASTIC, SOT-223, 4 PIN Product overview: LM2937IMPX-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937IMPX-12 can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 400MA SOT223-4
IC REG LINEAR FIXED POS LDO REG
IC REG LINEAR 12V 400MA SOT223-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2937IMPX-12-ND | 776-LM2937IMPX-12 | LM2937IMPX-12 | LM2937IMPX-12 | LM2937IMPX-12 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 1V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4 | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts |