SIMPLE SWITCHER? Synchronous 1MHz 1.5A Step-Down Voltage Regulator 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 1.9A, 1000kHz Switching Freq-Max, MOS, PDSO20
SWITCHING REGULATOR, CURRENT-MOD
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 20-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 20-PowerTSSOP (0.173", 4.40mm Width)
SWITCHING REGULATOR, CURRENT-MOD
IC REG BUCK ADJ 1.5A 20HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3100MHX | LM3100MHX-ND | LM3100MHX | LM3100MHX | LM3100MHX | LM3100MHX | LM3100MHX |
| Product Name | LM3100 SIMPLE SWITCHER? Synchronous 1MHz 1.5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP20 | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 7 volts | 0.8000 to 7.2 volts | 0.8000 volts | 0.8000 to 7.2 volts | 0.8000 volts |