Texas Instruments LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936MP-5.0

Description
Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator - LM2936MP-5.0 - Texas Instruments
Dallas, TX, United States
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator
LM2936MP-5.0
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936MP-5.0
Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125

Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 50mA 40V LDO Voltage Regulator IC
776-LM2936MP-5.0
5V 50mA 40V LDO Voltage Regulator IC 776-LM2936MP-5.0
5V LDO 50mA 40V In, 2% Acc, SOT-223 Product overview: LM2936MP-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MP-5.0 can be used for catalog matching and distributor lookup.

5V LDO 50mA 40V In, 2% Acc, SOT-223 Product overview: LM2936MP-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MP-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936MP-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936MP-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936MP-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2936MP-5.0 - 1198357-LM2936MP-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2936MP-5.0
1198357-LM2936MP-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2936MP-5.0 1198357-LM2936MP-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1198357-LM2936MP-5.0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 50mA Family Name: LM2936 Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 2.5mA Alternative Parts (Cross-Reference): NCV4264-2CST50T3G; TLE42644GHTSA2; TLE42644GXT; TLE42644GHTSA3; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management Family Part Number: LM2936 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.12V at 50mA Current - Quiescent (Iq): 9μA

Manufacturer: Texas Instruments
Win Source Part Number: 1198357-LM2936MP-5.0
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Family Name: LM2936
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 2.5mA
Alternative Parts (Cross-Reference): NCV4264-2CST50T3G; TLE42644GHTSA2; TLE42644GXT; TLE42644GHTSA3;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management
Family Part Number: LM2936
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.12V at 50mA
Current - Quiescent (Iq): 9μA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2936MP-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2936MP-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2936MP-5.0
IC REG LINEAR 5V 50MA SOT223-4

IC REG LINEAR 5V 50MA SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936MP-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936MP-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936MP-5.0
IC REG LINEAR 5V 50MA SOT223-4

IC REG LINEAR 5V 50MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2936MP-5.0
LDO Voltage Regulators LM2936MP-5.0
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125

LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LM2936MP-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2936MP-5.0
Voltage Regulators - Linear LM2936MP-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2936MP-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2936MP-5.0
PMIC - Voltage Regulators - Linear LM2936MP-5.0
IC REG LINEAR 5V 50MA SOT223-4

IC REG LINEAR 5V 50MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2936MP-5.0 776-LM2936MP-5.0 LM2936MP-5.0TR-ND 1198357-LM2936MP-5.0 LM2936MP-5.0 LM2936MP-5.0 LM2936MP-5.0 LM2936MP-5.0 LM2936MP-5.0
Product Name LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator 5V 50mA 40V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2936MP-5.0 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252,TO-92,VSSOP,SOIC Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 3 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers