1A Low Dropout Regulator 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 877308-LM2940LD-12
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Part Status: Not For New Designs
Family Name: LM2940
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: -296-36326-1, -296-36326-1-ND, -LM2940LD-12CT-ND, 296-36326-2, LM2940LD-12TR-ND, 296-36326-1, LM2940LD-12CT-ND, 296-36326-6, LM2940LD-12CT, *LM2940LD-12, LM2940LD12, LM2940LD-12TR, -LM2940LD-12CT
1-A, 26-V, high-PSRR, low-dropout voltage regulator 8-WSON -40 to 125 Product overview: LM2940LD-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940LD-12 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-WSON (4x4)
IC REG LINEAR 12V 1A 8WSON
LDO Voltage Regulators 1A Low Dropout Regulator 8-WSON -40 to 125
IC REG LINEAR 12V 1A 8WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2940LD-12 | 877308-LM2940LD-12 | 776-LM2940LD-12 | 296-36326-2-ND | LM2940LD-12 | LM2940LD-12 | LM2940LD-12 |
| Product Name | LM2940-N 1A Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2940LD-12 | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220,WSON | Other; Reel - TR | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 6 to 26 volts | 26 volts |