Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CT-5.0/LF01

Description
1A Low Dropout Regulator 3-TO-220
Request a Quote
Description
1A Low Dropout Regulator 3-TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2940CT-5.0/LF01 is a 1A low dropout voltage regulator from Texas Instruments, designed to provide a regulated output voltage of 5V. It operates with an input voltage range of 6V to 26V and features a typical dropout voltage of 0.5V at 1A output current, ensuring efficient performance in various applications. The device includes reverse battery protection and internal short circuit current limit, enhancing its reliability in vehicular and industrial applications. The LM2940CT-5.0/LF01 is suitable for use as a post regulator for switching supplies and logic power supplies, making it a versatile choice for engineers looking for a dependable voltage regulation solution.

Datasheet Summary
Powered by GS/AI

The LM2940CT-5.0/LF01 is a 1A low dropout voltage regulator from Texas Instruments, designed to provide a regulated output voltage of 5V. It operates with an input voltage range of 6V to 26V and features a typical dropout voltage of 0.5V at 1A output current, ensuring efficient performance in various applications. The device includes reverse battery protection and internal short circuit current limit, enhancing its reliability in vehicular and industrial applications. The LM2940CT-5.0/LF01 is suitable for use as a post regulator for switching supplies and logic power supplies, making it a versatile choice for engineers looking for a dependable voltage regulation solution.

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CT-5.0/LF01 - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CT-5.0/LF01
LM2940C 1A Low Dropout Regulator LM2940CT-5.0/LF01
1A Low Dropout Regulator 3-TO-220

1A Low Dropout Regulator 3-TO-220

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM2940CT-5.0/LF01-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM2940CT-5.0/LF01-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM2940CT-5.0/LF01-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3, LF01

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3, LF01

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CT-5.0/LF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CT-5.0/LF01
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CT-5.0/LF01
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CT-5.0/LF01 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CT-5.0/LF01
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CT-5.0/LF01
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2940CT-5.0/LF01 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940CT-5.0/LF01
PMIC - Voltage Regulators - Linear LM2940CT-5.0/LF01
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940CT-5.0/LF01
LDO Voltage Regulators LM2940CT-5.0/LF01
LDO Voltage Regulators 1A Low Dropout Regulator 3-TO-220

LDO Voltage Regulators 1A Low Dropout Regulator 3-TO-220

Buy Now Datasheet
Voltage Regulators - Linear - LM2940CT-5.0/LF01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940CT-5.0/LF01
Voltage Regulators - Linear LM2940CT-5.0/LF01
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3, LF01

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3, LF01

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940CT-5.0/LF01 296-LM2940CT-5.0/LF01-ND LM2940CT-5.0/LF01 LM2940CT-5.0/LF01 LM2940CT-5.0/LF01 LM2940CT-5.0/LF01 LM2940CT-5.0/LF01
Product Name LM2940C 1A Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; TO-220,DDPAK/TO-263 TO-220; Other; TO-220-3, Formed Leads TO-220 TO-220; Other; TO-220-3, Formed Leads TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), Variant
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data