SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down 14-HTSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1198522-LM3151MH-3.3
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz
Control Features: Enable, Soft Start
Supply Voltage: 6 V ~ 42 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LM3151
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Alternative Parts (Cross-Reference): PM6681A; PM6681ATR; LTC1159IS#TR;
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Switching Controllers 42V Synchronous Step-Down Controller with 3.3V Output and Adjustable Switching Frequency 14-HTSSOP -40 to 125
IC REG CTRLR BUCK 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3151MH-3.3/NOPB | LM3151MH-3.3/NOPB-ND | 1198522-LM3151MH-3.3/NOPB | LM3151MH-3.3/NOPB | LM3151MH-3.3/NOPB |
| Product Name | LM3151 SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3151MH-3.3/NOPB | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | ||
| Special Features | Enable,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | |
| Output Voltage | 3.3 volts | ||||
| IOUT | 12 amps |