Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CSX-9.0/NOPB

Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CSX-9.0/NOPB - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CSX-9.0/NOPB
LM2940C 1A Low Dropout Regulator LM2940CSX-9.0/NOPB
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940CSX-9.0/NOPB - 129225-LM2940CSX-9.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940CSX-9.0/NOPB
129225-LM2940CSX-9.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2940CSX-9.0/NOPB 129225-LM2940CSX-9.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129225-LM2940CSX-9.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129225-LM2940CSX-9.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM2940CSX-9.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 9V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 9V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM2940CSX-9.0/NOPB
Voltage Regulator IC 776-LM2940CSX-9.0/NOPB
1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: LM2940CSX-9.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CSX-9.0/NO PB can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: LM2940CSX-9.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CSX-9.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35415-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35415-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35415-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35415-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35415-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35415-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35415-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35415-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35415-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2940CSX-9.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940CSX-9.0/NOPB
PMIC - Voltage Regulators - Linear LM2940CSX-9.0/NOPB
IC REG LIN 9V 1A DDPAK/TO263-3

IC REG LIN 9V 1A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CSX-9.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CSX-9.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CSX-9.0/NOPB
IC REG LIN 9V 1A DDPAK/TO263-3

IC REG LIN 9V 1A DDPAK/TO263-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CSX-9.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CSX-9.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CSX-9.0/NOPB
IC REG LIN 9V 1A DDPAK/TO263-3

IC REG LIN 9V 1A DDPAK/TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2940CSX-9.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940CSX-9.0/NOPB
Voltage Regulators - Linear LM2940CSX-9.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940CSX-9.0/NOPB 129225-LM2940CSX-9.0/NOPB LM2940CSX-9.0/NOPB 776-LM2940CSX-9.0/NOPB 296-35415-1-ND LM2940CSX-9.0/NOPB LM2940CSX-9.0/NOPB LM2940CSX-9.0/NOPB LM2940CSX-9.0/NOPB
Product Name LM2940C 1A Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2940CSX-9.0/NOPB Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; TO-220,DDPAK/TO-263 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-3 Other; TO-263 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data