Texas Instruments LM2941 1A Low Dropout Adjustable Regulator LM2941S

Description
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2941S is a 1-A adjustable low dropout voltage regulator with an input voltage range of 6 V to 26 V and an output voltage adjustable from 5 V to 20 V. It features a typical dropout voltage of 0.5 V at 1 A output current and includes reverse battery protection, short-circuit current limit, and thermal overload protection. The device is offered in a DDPAK/TO-263 (KTT) package measuring 10.16 mm by 8.42 mm and operates over a temperature range of -40 °C to 125 °C. Quiescent current is typically 30 mA at 1 A output with a 5 V input-output differential. The regulator supports TTL and CMOS-compatible ON/OFF control and is designed for automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The LM2941S is a 1-A adjustable low dropout voltage regulator with an input voltage range of 6 V to 26 V and an output voltage adjustable from 5 V to 20 V. It features a typical dropout voltage of 0.5 V at 1 A output current and includes reverse battery protection, short-circuit current limit, and thermal overload protection. The device is offered in a DDPAK/TO-263 (KTT) package measuring 10.16 mm by 8.42 mm and operates over a temperature range of -40 °C to 125 °C. Quiescent current is typically 30 mA at 1 A output with a 5 V input-output differential. The regulator supports TTL and CMOS-compatible ON/OFF control and is designed for automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
LM2941 1A Low Dropout Adjustable Regulator - LM2941S - Texas Instruments
Dallas, TX, United States
LM2941 1A Low Dropout Adjustable Regulator
LM2941S
LM2941 1A Low Dropout Adjustable Regulator LM2941S
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 -40 to 125

1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2941S - 090906-LM2941S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2941S
090906-LM2941S
PMIC - PMIC - Voltage Regulators - Linear - LM2941S 090906-LM2941S
Manufacturer: Texas Instruments Win Source Part Number: 090906-LM2941S Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA Maximum Output Voltage: 20V Protection Features: Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 090906-LM2941S
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
 - LM2941S - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSSO5

Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
Singapore, Singapore
1A 26V 5V LDO Voltage Regulator IC
776-LM2941S
1A 26V 5V LDO Voltage Regulator IC 776-LM2941S
1A, 26V Adj LDO, TO-263, 5V-20V Product overview: LM2941S from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941S can be used for catalog matching and distributor lookup.

1A, 26V Adj LDO, TO-263, 5V-20V Product overview: LM2941S from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941S-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941S-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941S-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2941S - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2941S
PMIC - Voltage Regulators - Linear LM2941S
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2941S
LDO Voltage Regulators LM2941S
LDO Voltage Regulators 1A LDO Adj Reg

LDO Voltage Regulators 1A LDO Adj Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2941S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2941S
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2941S
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2941S 090906-LM2941S LM2941S 776-LM2941S LM2941S-ND LM2941S LM2941S LM2941S
Product Name LM2941 1A Low Dropout Adjustable Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2941S 1A 26V 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,WSON,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-5 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Enable Reverse Voltage Protection Enable
Output Voltage 5 to 20 volts 5 volts 20 volts 5 to 20 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25629RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details