400mA and 500mA Voltage Regulator 3-TO-220 -40 to 125 Product overview: LM2937ET-2.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 500mA, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-2.5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Fixed Positive LDO Regulator, 2.5V, BIPolar, PSFM3
IC REG LINEAR 2.5V 500MA TO220-3
IC REG LINEAR 2.5V 500MA TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 2.5V 500MA TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM2937ET-2.5 | LM2937ET-2.5-ND | LM2937ET-2.5 | LM2937ET-2.5 | LM2937ET-2.5 | LM2937ET-2.5 | LM2937ET-2.5 | LM2937ET-2.5 |
| Product Name | 400mA 500mA TO-220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 to ? volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.5000 volts | 1 volts | 1 volts |