Texas Instruments LM2937 500 mA Low Dropout Regulator LM2937ES-15

Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2937ES-15 is a 500-mA positive low dropout voltage regulator in a DDPAK/TO-263 package, measuring 10.18 mm by 8.41 mm, designed for automotive and industrial applications. It maintains regulation with a typical dropout voltage of 0.5 V at full load and operates over a temperature range of -40°C to 125°C. The device includes reverse battery protection, 60-V input transient protection, and built-in thermal overload and short circuit protection. It is stable with output capacitors having ESR up to 3 ©Ω and requires an output bypass capacitor for stability.

Datasheet Summary
Powered by GS/AI

The LM2937ES-15 is a 500-mA positive low dropout voltage regulator in a DDPAK/TO-263 package, measuring 10.18 mm by 8.41 mm, designed for automotive and industrial applications. It maintains regulation with a typical dropout voltage of 0.5 V at full load and operates over a temperature range of -40°C to 125°C. The device includes reverse battery protection, 60-V input transient protection, and built-in thermal overload and short circuit protection. It is stable with output capacitors having ESR up to 3 ©Ω and requires an output bypass capacitor for stability.

Suppliers

Company
Product
Description
Supplier Links
LM2937 500 mA Low Dropout Regulator - LM2937ES-15 - Texas Instruments
Dallas, TX, United States
LM2937 500 mA Low Dropout Regulator
LM2937ES-15
LM2937 500 mA Low Dropout Regulator LM2937ES-15
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ES-15-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ES-15-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ES-15-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-15 - 1198376-LM2937ES-15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-15
1198376-LM2937ES-15
PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-15 1198376-LM2937ES-15
Manufacturer: Texas Instruments Win Source Part Number: 1198376-LM2937ES-15 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management Family Part Number: LM2937 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 15V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 50mA Current - Quiescent (Iq): 2mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198376-LM2937ES-15
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management
Family Part Number: LM2937
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 15V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 50mA
Current - Quiescent (Iq): 2mA

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-LM2937ES-15
Voltage Regulator IC 776-LM2937ES-15
500-mA, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM2937ES-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ES-15 can be used for catalog matching and distributor lookup.

500-mA, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM2937ES-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ES-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2937ES-15 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
 - LM2937ES-15 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ES-15
LDO Voltage Regulators LM2937ES-15
LDO Voltage Regulators 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2937ES-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2937ES-15
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2937ES-15
IC REG LIN 15V 500MA DDPAK

IC REG LIN 15V 500MA DDPAK

Supplier's Site
IC REG LIN 15V 500MA DDPAK - 815-LM2937ES-15 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 15V 500MA DDPAK
815-LM2937ES-15
IC REG LIN 15V 500MA DDPAK 815-LM2937ES-15
IC REG LIN 15V 500MA DDPAK

IC REG LIN 15V 500MA DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LM2937ES-15 LM2937ES-15-ND 1198376-LM2937ES-15 776-LM2937ES-15 LM2937ES-15 LM2937ES-15 LM2937ES-15 815-LM2937ES-15
Product Name LM2937 500 mA Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-15 Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 15V 500MA DDPAK
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263-4 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 5 to 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
30V 10.5V Power Management IC - 713-BQ24313DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25120F3AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details