Texas Instruments LM2990 Negative Low Dropout Regulator LM2990T-12/NOPB

Description
Negative Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote
Description
Negative Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2990T-12/NOPB is a negative low-dropout regulator with a fixed output voltage of -12V, packaged in a TO-220 case with three pins. It supports input voltages from -26V to -6V and delivers output current in excess of 1A with a typical dropout voltage of 0.6V at full load. Output voltage accuracy is ensured within ±5% over the entire operating temperature range, and the device operates with a junction temperature range of -40°C to 125°C. Internal thermal shutdown with hysteresis and short-circuit current limiting are included for enhanced reliability. The regulator requires a minimum of 10 μF aluminum electrolytic or 1 μF solid tantalum capacitor at the output for stability, with an equivalent series resistance less than 10 Ω. The part is rated for industrial operation and is RoHS compliant with a lead finish of pure tin.

Datasheet Summary
Powered by GS/AI

The LM2990T-12/NOPB is a negative low-dropout regulator with a fixed output voltage of -12V, packaged in a TO-220 case with three pins. It supports input voltages from -26V to -6V and delivers output current in excess of 1A with a typical dropout voltage of 0.6V at full load. Output voltage accuracy is ensured within ±5% over the entire operating temperature range, and the device operates with a junction temperature range of -40°C to 125°C. Internal thermal shutdown with hysteresis and short-circuit current limiting are included for enhanced reliability. The regulator requires a minimum of 10 μF aluminum electrolytic or 1 μF solid tantalum capacitor at the output for stability, with an equivalent series resistance less than 10 Ω. The part is rated for industrial operation and is RoHS compliant with a lead finish of pure tin.

Suppliers

Company
Product
Description
Supplier Links
LM2990 Negative Low Dropout Regulator - LM2990T-12/NOPB - Texas Instruments
Dallas, TX, United States
LM2990 Negative Low Dropout Regulator
LM2990T-12/NOPB
LM2990 Negative Low Dropout Regulator LM2990T-12/NOPB
Negative Low Dropout Regulator 3-TO-220 -40 to 125

Negative Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
 - LM2990T-12/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Negative LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3

Fixed Negative LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
 - LM2990T-12/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Negative LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3

Fixed Negative LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - 460667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
460667
Voltage Regulators 460667
Texas Instruments LM2990T-12/NOPB

Texas Instruments LM2990T-12/NOPB

Supplier's Site
Voltage Regulators - 460667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
460667P
Voltage Regulators 460667P
Texas Instruments LM2990T-12/NOPB

Texas Instruments LM2990T-12/NOPB

Supplier's Site
Voltage Regulators - 1000695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1000695
Voltage Regulators 1000695
Texas Instruments LM2990T-12/NOPB

Texas Instruments LM2990T-12/NOPB

Supplier's Site
Singapore, Singapore
1A -12V TO-220 LDO Voltage Regulator IC
776-LM2990T-12/NOPB
1A -12V TO-220 LDO Voltage Regulator IC 776-LM2990T-12/NOPB
1A Neg LDO Regulator -12V TO-220 Product overview: LM2990T-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -12V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990T-12/NOPB can be used for catalog matching and distributor lookup.

1A Neg LDO Regulator -12V TO-220 Product overview: LM2990T-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -12V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990T-12/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2990T-12/NOPB - 130661-LM2990T-12/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2990T-12/NOPB
130661-LM2990T-12/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2990T-12/NOPB 130661-LM2990T-12/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 130661-LM2990T-12/NO PB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.6V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.8A Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -26V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 1mA to 5mA PSRR: 52dB (1kHz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130661-LM2990T-12/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.6V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.8A
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -26V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 1mA to 5mA
PSRR: 52dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2990T-12/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2990T-12/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2990T-12/NOPB-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2990T-12/NOPB
LDO Voltage Regulators LM2990T-12/NOPB
LDO Voltage Regulators NEG LDO REG

LDO Voltage Regulators NEG LDO REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2990T-12/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2990T-12/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2990T-12/NOPB
IC REG LINEAR -12V 1.8A TO220-3

IC REG LINEAR -12V 1.8A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2990T-12/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2990T-12/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2990T-12/NOPB
IC REG LINEAR -12V 1.8A TO220-3

IC REG LINEAR -12V 1.8A TO220-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2990T-12/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2990T-12/NOPB
PMIC - Voltage Regulators - Linear LM2990T-12/NOPB
IC REG LINEAR -12V 1.8A TO220-3

IC REG LINEAR -12V 1.8A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2990T-12/NOPB LM2990T-12/NOPB 460667 460667P 776-LM2990T-12/NOPB 130661-LM2990T-12/NOPB LM2990T-12/NOPB-ND LM2990T-12/NOPB LM2990T-12/NOPB LM2990T-12/NOPB LM2990T-12/NOPB
Product Name LM2990 Negative Low Dropout Regulator Voltage Regulators Voltage Regulators 1A -12V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2990T-12/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-3 TO-220; Other; To-220 TO-220; Other; TO-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -15 to -5 volts -12 volts 12 volts -12 volts -12 volts -12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25616JRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details