Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
IC REG LINEAR POS ADJ 1A TO220-5
IC REG LINEAR POS ADJ 1A TO220-5
IC REG LINEAR POS ADJ 1A TO220-5
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2941T/LF08-ND | LM2941T/LF08 | 815-LM2941T/LF08 | LM2941T/LF08 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 1A TO220-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | |
| Special Features | Reverse Voltage Protection | Enable |