3-Terminal Adjustable Regulator 3-TO-252 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3
1.5-A, 40-V, adjustable linear voltage regulator with high-accuracy 3-TO-252 -40 to 125 Product overview: LM317AMDTX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AMDTX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198534-LM317AMDTX
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317A
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Alternative Parts (Cross-Reference): NJM#317DL1-TE1; NJM#317DL1-TE2; NJM317DL1; NJM317DL1-TE1;
Introduction Date: May 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, LED Lighting, Consumer Electronics, Power Management, Medical, Communications & Networking, Automation & Process Control, Wireless, Sensing & Instrumentation, Motor Drive & Control
Family Part Number: LM317
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 40V
Current - Quiescent (Iq): 10mA
IC REG LIN POS ADJ 1.5A TO252-3
Linear Voltage Regulators 1% Accurate, 1.5A Adjustable Linear Regulator with Short Circuit Protection 3-TO-252 -40 to 125
IC REG LIN POS ADJ 1.5A TO252-3
IC REG LIN POS ADJ 1.5A TO252-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM317AMDTX | LM317AMDTXTR-ND | 776-LM317AMDTX | 1198534-LM317AMDTX | LM317AMDTX | LM317AMDTX | LM317AMDTX | LM317AMDTX |
| Product Name | LM317-N 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-252 LDO Voltage Regulator IC | Electronic Surplus - LM317AMDTX | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | ||||||
| Output Voltage | 1.2 to 37 volts | 1.25 to 37 volts | 37 volts | 37 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 0.5000 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |