Texas Instruments LM2990 Negative Low Dropout Regulator LM2990T-15

Description
Negative Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
Negative Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2990 Negative Low Dropout Regulator - LM2990T-15 - Texas Instruments
Dallas, TX, United States
LM2990 Negative Low Dropout Regulator
LM2990T-15
LM2990 Negative Low Dropout Regulator LM2990T-15
Negative Low Dropout Regulator 3-TO-220 -40 to 125

Negative Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
-15V 1.8A TO-220 LDO Voltage Regulator IC
776-LM2990T-15
-15V 1.8A TO-220 LDO Voltage Regulator IC 776-LM2990T-15
-15V LDO Regulator, 1.8A, TO-220, Negative, 600mV Dropout Product overview: LM2990T-15 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.8A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.8A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990T-15 can be used for catalog matching and distributor lookup.

-15V LDO Regulator, 1.8A, TO-220, Negative, 600mV Dropout Product overview: LM2990T-15 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.8A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.8A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990T-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2990T-15 - 1198463-LM2990T-15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2990T-15
1198463-LM2990T-15
PMIC - PMIC - Voltage Regulators - Linear - LM2990T-15 1198463-LM2990T-15
Manufacturer: Texas Instruments Win Source Part Number: 1198463-LM2990T-15 Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Configuration: Negative Output Current: 1.8A Family Name: LM2990 Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 52dB (1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Maximum Supply Current: 5mA Alternative Parts (Cross-Reference): LM2990WG-15; LM2990WG-15/NOPB; LM2990SX-15AULF; LM2990S-15AULF; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Family Part Number: LM2990 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -15V Voltage - Input (Maximum): -26V Maximum Dropout Voltage: 1V at 1A Current - Quiescent (Iq): 1mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198463-LM2990T-15
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Configuration: Negative
Output Current: 1.8A
Family Name: LM2990
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 52dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Maximum Supply Current: 5mA
Alternative Parts (Cross-Reference): LM2990WG-15; LM2990WG-15/NOPB; LM2990SX-15AULF; LM2990S-15AULF;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Family Part Number: LM2990
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -15V
Voltage - Input (Maximum): -26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 1mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2990T-15-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2990T-15-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2990T-15-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2990T-15
LDO Voltage Regulators LM2990T-15
LDO Voltage Regulators 1-A, Negative Low Dropout Regulator 3-TO-220 -40 to 125

LDO Voltage Regulators 1-A, Negative Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2990T-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2990T-15
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2990T-15
IC REG LINEAR -15V 1.8A TO220-3

IC REG LINEAR -15V 1.8A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2990T-15 776-LM2990T-15 1198463-LM2990T-15 LM2990T-15-ND LM2990T-15 LM2990T-15
Product Name LM2990 Negative Low Dropout Regulator -15V 1.8A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2990T-15 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -15 to -5 volts -15 volts 15 volts -15 volts -15 volts
Unlock Full Specs
to access all available technical data