Texas Instruments LM2940-N 1A Low Dropout Regulator LM2940IMP-12/NOPB

Description
1A Low Dropout Regulator 4-SOT-223 -40 to 85
Request a Quote Datasheet
Description
1A Low Dropout Regulator 4-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940-N 1A Low Dropout Regulator - LM2940IMP-12/NOPB - Texas Instruments
Dallas, TX, United States
LM2940-N 1A Low Dropout Regulator
LM2940IMP-12/NOPB
LM2940-N 1A Low Dropout Regulator LM2940IMP-12/NOPB
1A Low Dropout Regulator 4-SOT-223 -40 to 85

1A Low Dropout Regulator 4-SOT-223 -40 to 85

Buy Now Datasheet
Voltage Regulators - 7614609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7614609P
Voltage Regulators 7614609P
LDO Regulator Positive 12V 1A SOT223

LDO Regulator Positive 12V 1A SOT223

Supplier's Site
Voltage Regulators - 7614609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7614609
Voltage Regulators 7614609
LDO Regulator Positive 12V 1A SOT223

LDO Regulator Positive 12V 1A SOT223

Supplier's Site
Voltage Regulators - 1626222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1626222
Voltage Regulators 1626222
LDO Regulator Positive 12V 1A SOT223

LDO Regulator Positive 12V 1A SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-12/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-12/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-12/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-12/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-12/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-12/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-12/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-12/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-12/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Singapore, Singapore
12V 1A 26V LDO Voltage Regulator IC
776-LM2940IMP-12/NOPB
12V 1A 26V LDO Voltage Regulator IC 776-LM2940IMP-12/NOPB
12V LDO Regulator, 1A, 26V In, SOT-223, -40 to 85C Product overview: LM2940IMP-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMP-12/NOP B can be used for catalog matching and distributor lookup.

12V LDO Regulator, 1A, 26V In, SOT-223, -40 to 85C Product overview: LM2940IMP-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMP-12/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-12/NOPB - 1053584-LM2940IMP-12/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-12/NOPB
1053584-LM2940IMP-12/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-12/NOPB 1053584-LM2940IMP-12/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053584-LM2940IMP-12 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-4 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 66dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1053584-LM2940IMP-12/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-4
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2940IMP-12/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940IMP-12/NOPB
PMIC - Voltage Regulators - Linear LM2940IMP-12/NOPB
IC REG LINEAR 12V 1A SOT223-4

IC REG LINEAR 12V 1A SOT223-4

Supplier's Site Datasheet
TEXAS INSTRUMENTS LM2940IMP-12/NOPB IC, V REG, LINEAR, 12V, SMD, FULL REEL - 815-LM2940IMP-12/NOPB - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS LM2940IMP-12/NOPB IC, V REG, LINEAR, 12V, SMD, FULL REEL
815-LM2940IMP-12/NOPB
TEXAS INSTRUMENTS LM2940IMP-12/NOPB IC, V REG, LINEAR, 12V, SMD, FULL REEL 815-LM2940IMP-12/NOPB
TEXAS INSTRUMENTS LM2940IMP-12/NOPB IC, V REG, LINEAR, 12V, SMD, FULL REEL

TEXAS INSTRUMENTS LM2940IMP-12/NOPB IC, V REG, LINEAR, 12V, SMD, FULL REEL

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940IMP-12/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940IMP-12/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940IMP-12/NOPB
IC REG LINEAR 12V 1A SOT223-4

IC REG LINEAR 12V 1A SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-12/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-12/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-12/NOPB
IC REG LINEAR 12V 1A SOT223-4

IC REG LINEAR 12V 1A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940IMP-12/NOPB 7614609P 7614609 LM2940IMP-12/NOPBCT-ND 776-LM2940IMP-12/NOPB 1053584-LM2940IMP-12/NOPB LM2940IMP-12/NOPB 815-LM2940IMP-12/NOPB LM2940IMP-12/NOPB LM2940IMP-12/NOPB
Product Name LM2940-N 1A Low Dropout Regulator Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 1A 26V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-12/NOPB PMIC - Voltage Regulators - Linear TEXAS INSTRUMENTS LM2940IMP-12/NOPB IC, V REG, LINEAR, 12V, SMD, FULL REEL Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,WSON Other; SOT-223 Other; Sot-223 Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts 13.6 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details