Texas Instruments LM2941C 1A Low Dropout Adjustable Regulator LM2941CS/NOPB

Description
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2941C 1A Low Dropout Adjustable Regulator - LM2941CS/NOPB - Texas Instruments
Dallas, TX, United States
LM2941C 1A Low Dropout Adjustable Regulator
LM2941CS/NOPB
LM2941C 1A Low Dropout Adjustable Regulator LM2941CS/NOPB
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125

1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941CS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941CS/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941CS/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
1A 26V LDO Voltage Regulator IC
776-LM2941CS/NOPB
1A 26V LDO Voltage Regulator IC 776-LM2941CS/NOPB
1A 26V Adj LDO Voltage Regulator TO-263 Product overview: LM2941CS/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941CS/NOPB can be used for catalog matching and distributor lookup.

1A 26V Adj LDO Voltage Regulator TO-263 Product overview: LM2941CS/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941CS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2941CS/NOPB - 041085-LM2941CS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2941CS/NOPB
041085-LM2941CS/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2941CS/NOPB 041085-LM2941CS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 041085-LM2941CS/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA Maximum Output Voltage: 20V Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 041085-LM2941CS/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
 - LM2941CS/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSSO5

Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2941CS/NOPB
LDO Voltage Regulators LM2941CS/NOPB
LDO Voltage Regulators 1A LDO ADJ REG

LDO Voltage Regulators 1A LDO ADJ REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2941CS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2941CS/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2941CS/NOPB
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2941CS/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2941CS/NOPB
PMIC - Voltage Regulators - Linear LM2941CS/NOPB
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM2941CS/NOPB LM2941CS/NOPB-ND 776-LM2941CS/NOPB 041085-LM2941CS/NOPB LM2941CS/NOPB LM2941CS/NOPB LM2941CS/NOPB LM2941CS/NOPB
Product Name LM2941C 1A Low Dropout Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 26V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2941CS/NOPB LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection; Enable Enable
Output Voltage 5 to 20 volts 5 to 20 volts 20 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details